Abbatron Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 8702

Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith - 67F4134 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
67F4134
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 67F4134
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4134
Product Name Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers