Abbatron Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith 8543

Description
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith - 70B4162 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith
70B4162
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith 70B4162
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Spacer; #10; Aluminum; 5/16 in.; 0.500 in. - 70211310 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; #10; Aluminum; 5/16 in.; 0.500 in.
70211310
Spacer; #10; Aluminum; 5/16 in.; 0.500 in. 70211310
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L

  • Offer a light-weight alternative to brass counterparts
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70B4162 70211310
Product Name Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith Spacer; #10; Aluminum; 5/16 in.; 0.500 in.
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers