Abbatron Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith 8531

Description
SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:4.42mm RoHS Compliant: Yes
Datasheet
Description
SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:4.42mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith - 26M8425 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith
26M8425
Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith 26M8425
SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:4.42mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:4.42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26M8425
Product Name Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details