Abbatron Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith 8527

Description
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.42mm RoHS Compliant: Yes
Description
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.42mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith - 19M8541 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith
19M8541
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith 19M8541
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.42mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.42mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 19M8541
Product Name Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details