Abbatron Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith 8525

Description
SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.42mm; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.42mm; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith - 67F4032 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith
67F4032
Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith 67F4032
SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.42mm; Thread Size - Imperial:#6 RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.42mm; Thread Size - Imperial:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4032
Product Name Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details