Abbatron Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith 8500T

Description
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith - 78M6615 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith
78M6615
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith 78M6615
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 78M6615
Product Name Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details