Abbatron Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith 8488

Description
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith - 95H6328 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith
95H6328
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith 95H6328
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6328
Product Name Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2051218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-3.5M3-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details