Abbatron Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith 8484

Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.048mm RoHS Compliant: No
Datasheet
Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.048mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith - 67F4015 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith
67F4015
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith 67F4015
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.048mm RoHS Compliant: No

SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.048mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4015
Product Name Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers