Abbatron Standoff, Alu, Hex F-F, 10-32, 41.28Mm; Standoff Material Abbatron Hh Smith 8460V

Description
STANDOFF, ALU, HEX F-F, 10-32, 41.28MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:41.28mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 10-32, 41.28MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:41.28mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 10-32, 41.28Mm; Standoff Material Abbatron Hh Smith - 02E9023 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 10-32, 41.28Mm; Standoff Material Abbatron Hh Smith
02E9023
Standoff, Alu, Hex F-F, 10-32, 41.28Mm; Standoff Material Abbatron Hh Smith 02E9023
STANDOFF, ALU, HEX F-F, 10-32, 41.28MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:41.28mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 10-32, 41.28MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:41.28mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 02E9023
Product Name Standoff, Alu, Hex F-F, 10-32, 41.28Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers