Abbatron Standoff, Alu, Round F-F, 10-32, 44.45Mm; Standoff Material Abbatron Hh Smith 8390

Description
STANDOFF, ALU, ROUND F-F, 10-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:44.45mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 10-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:44.45mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 10-32, 44.45Mm; Standoff Material Abbatron Hh Smith - 53W5350 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 10-32, 44.45Mm; Standoff Material Abbatron Hh Smith
53W5350
Standoff, Alu, Round F-F, 10-32, 44.45Mm; Standoff Material Abbatron Hh Smith 53W5350
STANDOFF, ALU, ROUND F-F, 10-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:44.45mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 10-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:44.45mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5350
Product Name Standoff, Alu, Round F-F, 10-32, 44.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1451A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers