Abbatron Standoff, Alu, Round F-F, 10-32, 31.75Mm; Standoff Material Abbatron Hh Smith 8388

Description
STANDOFF, ALU, ROUND F-F, 10-32, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 10-32, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 10-32, 31.75Mm; Standoff Material Abbatron Hh Smith - 53W5349 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 10-32, 31.75Mm; Standoff Material Abbatron Hh Smith
53W5349
Standoff, Alu, Round F-F, 10-32, 31.75Mm; Standoff Material Abbatron Hh Smith 53W5349
STANDOFF, ALU, ROUND F-F, 10-32, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 10-32, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5349
Product Name Standoff, Alu, Round F-F, 10-32, 31.75Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-10 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details