Abbatron Spacer/standoff Round Al 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 8361

Description
SPACER/STANDOFF ROUND AL 0.25IN X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: No
Datasheet
Description
SPACER/STANDOFF ROUND AL 0.25IN X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Round Al 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith - 67F4093 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith
67F4093
Spacer/standoff Round Al 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 67F4093
SPACER/STANDOFF ROUND AL 0.25IN X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: No

SPACER/STANDOFF ROUND AL 0.25IN X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4093
Product Name Spacer/standoff Round Al 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details