Abbatron Board Spacers, Standoffs 8250

Description
STDF 8250 BRS HEX M/F NKL#10
Request a Quote Datasheet
Description
STDF 8250 BRS HEX M/F NKL#10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 6463-8250-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
6463-8250-ND
Board Spacers, Standoffs 6463-8250-ND
STDF 8250 BRS HEX M/F NKL#10

STDF 8250 BRS HEX M/F NKL#10

Buy Now Datasheet
Spacer/standoff, Hex Brass 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith - 81F4280 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith
81F4280
Spacer/standoff, Hex Brass 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith 81F4280
SPACER/STANDOFF, HEX BRASS 6.35Mm x 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 1/2 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. - 70211260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1/2 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in.
70211260
Standoff; 1/2 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. 70211260
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.

Hex Shaped Brass Material Standoff

  • Hex shaped standoffs are ideal wherever wrench tightening may be required
    Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 6463-8250-ND 81F4280 70211260
Product Name Board Spacers, Standoffs Spacer/standoff, Hex Brass 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith Standoff; 1/2 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in.
Type & Shape Spacer; Round Standoff; Male/Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details