Abbatron Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 8249

Description
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith - 81F4279 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
81F4279
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 81F4279
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4279
Product Name Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details