Abbatron Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 8248

Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith - 81F4278 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith
81F4278
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 81F4278
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 1/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in. - 70211259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in.
70211259
Standoff; 1/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in. 70211259
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.

Hex Shaped Brass Material Standoff

  • Hex shaped standoffs are ideal wherever wrench tightening may be required
    Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 81F4278 70211259
Product Name Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith Standoff; 1/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in.
Type & Shape Standoff; Male/Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 1613587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details