Abbatron Standoff And Spacer 8223

Description
Standoff Hex M/F 4-40-THD Brass Nickel Product overview: 8223 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standoff Hex M/F 4-40-THD Brass Nickel Product overview: 8223 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff And Spacer - 582-8223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-8223
Standoff And Spacer 582-8223
Standoff Hex M/F 4-40-THD Brass Nickel Product overview: 8223 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8223 can be used for catalog matching and distributor lookup.

Standoff Hex M/F 4-40-THD Brass Nickel Product overview: 8223 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer, Hex, Brass, 6.35Mm X 28.575Mm; Standoff Material Abbatron Hh Smith - 50F206 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 28.575Mm; Standoff Material Abbatron Hh Smith
50F206
Spacer, Hex, Brass, 6.35Mm X 28.575Mm; Standoff Material Abbatron Hh Smith 50F206
SPACER, HEX, BRASS, 6.35MM X 28.575MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.575mm; Overall Length:33.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 28.575MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.575mm; Overall Length:33.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 582-8223 50F206
Product Name Standoff And Spacer Spacer, Hex, Brass, 6.35Mm X 28.575Mm; Standoff Material Abbatron Hh Smith
Type & Shape Spacer; Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-10 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details