Abbatron Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 8167

Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith - 90H9101 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
90H9101
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 90H9101
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 90H9101
Product Name Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers