Abbatron Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith 8150

Description
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith - 79J5787 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith
79J5787
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith 79J5787
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 79J5787
Product Name Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers