Abbatron Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 8043K

Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith - 53W5331 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
53W5331
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 53W5331
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5331
Product Name Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers