Abbatron Standoff, Alu, Hex M-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith 8000R

Description
STANDOFF, ALU, HEX M-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith - 95H6284 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith
95H6284
Standoff, Alu, Hex M-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith 95H6284
STANDOFF, ALU, HEX M-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6284
Product Name Standoff, Alu, Hex M-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-632-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details