Abbatron Standoff, Alu, Hex M-F, 4-40, 25.4Mm; Standoff Material Abbatron Hh Smith 8000Q

Description
STANDOFF, ALU, HEX M-F, 4-40, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 4-40, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 4-40, 25.4Mm; Standoff Material Abbatron Hh Smith - 03C3806 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 4-40, 25.4Mm; Standoff Material Abbatron Hh Smith
03C3806
Standoff, Alu, Hex M-F, 4-40, 25.4Mm; Standoff Material Abbatron Hh Smith 03C3806
STANDOFF, ALU, HEX M-F, 4-40, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 4-40, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 03C3806
Product Name Standoff, Alu, Hex M-F, 4-40, 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details