Abbatron Binding Post, Fluted, Red, Panel Mount; Product Range Abbatron Hh Smith 799-102

Description
BINDING POST, FLUTED, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, FLUTED, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Fluted, Red, Panel Mount; Product Range Abbatron Hh Smith - 28F1240 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Fluted, Red, Panel Mount; Product Range Abbatron Hh Smith
28F1240
Binding Post, Fluted, Red, Panel Mount; Product Range Abbatron Hh Smith 28F1240
BINDING POST, FLUTED, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, FLUTED, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F1240
Product Name Binding Post, Fluted, Red, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products