Abbatron Test Lead Set, Black, Red, 1.066M; Test Connector Type A Abbatron Hh Smith 685P

Description
TEST LEAD SET, BLACK, RED, 1.066M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.066m; Product Range:-RoHS Compliant: Yes
Description
TEST LEAD SET, BLACK, RED, 1.066M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.066m; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1.066M; Test Connector Type A Abbatron Hh Smith - 44F8972 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.066M; Test Connector Type A Abbatron Hh Smith
44F8972
Test Lead Set, Black, Red, 1.066M; Test Connector Type A Abbatron Hh Smith 44F8972
TEST LEAD SET, BLACK, RED, 1.066M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.066m; Product Range:-RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.066M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.066m; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 44F8972
Product Name Test Lead Set, Black, Red, 1.066M; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Needle Tip Probe to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details