Abbatron Test Lead Set, Black, Red, 965.2Mm; Test Connector Type A Abbatron Hh Smith 659

Description
TEST LEAD SET, BLACK, RED, 965.2MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:965.2mm; Lead Length - Imperial:38"RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 965.2MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:965.2mm; Lead Length - Imperial:38"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 965.2Mm; Test Connector Type A Abbatron Hh Smith - 46F1320 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 965.2Mm; Test Connector Type A Abbatron Hh Smith
46F1320
Test Lead Set, Black, Red, 965.2Mm; Test Connector Type A Abbatron Hh Smith 46F1320
TEST LEAD SET, BLACK, RED, 965.2MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:965.2mm; Lead Length - Imperial:38"RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 965.2MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:965.2mm; Lead Length - Imperial:38"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 46F1320
Product Name Test Lead Set, Black, Red, 965.2Mm; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip, 14 AWG PVC Fused Test Lead - 9099-0554 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details