Abbatron Cable Assembly 658

Description
Test Lead Accessory Product overview: 658 from Abbatron is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables & Wires, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 22-658 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Test Lead Accessory Product overview: 658 from Abbatron is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables & Wires, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 22-658 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 22-658 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
22-658
Cable Assembly 22-658
Test Lead Accessory Product overview: 658 from Abbatron is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables & Wires, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 22-658 can be used for catalog matching and distributor lookup.

Test Lead Accessory Product overview: 658 from Abbatron is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables & Wires, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 22-658 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Alligator clip test leads, booted, 36 in length, 1 red and 1 black - 70209822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator clip test leads, booted, 36 in length, 1 red and 1 black
70209822
Alligator clip test leads, booted, 36 in length, 1 red and 1 black 70209822
Alligator clip test leads, booted, 36 in length, 1 red and 1 black

Alligator clip test leads, booted, 36 in length, 1 red and 1 black

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 22-658 70209822
Product Name Cable Assembly Alligator clip test leads, booted, 36 in length, 1 red and 1 black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details