Abbatron Test Lead Set, Black, Red, 914.4Mm; Test Connector Type A Abbatron Hh Smith 658

Description
TEST LEAD SET, BLACK, RED, 914.4MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 914.4MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 914.4Mm; Test Connector Type A Abbatron Hh Smith - 46F2330 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 914.4Mm; Test Connector Type A Abbatron Hh Smith
46F2330
Test Lead Set, Black, Red, 914.4Mm; Test Connector Type A Abbatron Hh Smith 46F2330
TEST LEAD SET, BLACK, RED, 914.4MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 914.4MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 46F2330
Product Name Test Lead Set, Black, Red, 914.4Mm; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Alligator Clip to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 283 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details