Abbatron Test Lead Set, Black, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith 657

Description
TEST LEAD SET, BLACK, RED, 609.6MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 609.6MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith - 46F1319 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith
46F1319
Test Lead Set, Black, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith 46F1319
TEST LEAD SET, BLACK, RED, 609.6MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 609.6MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 46F1319
Product Name Test Lead Set, Black, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to 0.080″ Pin Plug, 22 AWG PVC Test Lead - AX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details