Abbatron Test Lead, Alligator Clip, Bk/red, 5Kv; Alligator Clip Type Abbatron Hh Smith 647

Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:48"; Lead Length - Metric:1.219m; Insulator Colour:Black, Red; Product Range:-RoHS Compliant: Yes
Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:48"; Lead Length - Metric:1.219m; Insulator Colour:Black, Red; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Alligator Clip, Bk/red, 5Kv; Alligator Clip Type Abbatron Hh Smith - 23C7785 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Bk/red, 5Kv; Alligator Clip Type Abbatron Hh Smith
23C7785
Test Lead, Alligator Clip, Bk/red, 5Kv; Alligator Clip Type Abbatron Hh Smith 23C7785
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:48"; Lead Length - Metric:1.219m; Insulator Colour:Black, Red; Product Range:-RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:48"; Lead Length - Metric:1.219m; Insulator Colour:Black, Red; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 23C7785
Product Name Test Lead, Alligator Clip, Bk/red, 5Kv; Alligator Clip Type Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Long Handle Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60540 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details