Abbatron Test Lead Set, Black, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith 629

Description
TEST LEAD SET, BLACK, RED, 304.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:304.8mm; Lead Length - Imperial:12"RoHS Compliant: Yes
Description
TEST LEAD SET, BLACK, RED, 304.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:304.8mm; Lead Length - Imperial:12"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith - 87F3654 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith
87F3654
Test Lead Set, Black, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith 87F3654
TEST LEAD SET, BLACK, RED, 304.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:304.8mm; Lead Length - Imperial:12"RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 304.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:304.8mm; Lead Length - Imperial:12"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 87F3654
Product Name Test Lead Set, Black, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana Plug Jumper, 18 AWG Silicone Test Lead - 9183SIL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details