Abbatron Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith 625-P

Description
TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Phone Tip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Phone Tip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith - 34C2869 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith
34C2869
Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith 34C2869
TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Phone Tip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes

TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Phone Tip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 34C2869
Product Name Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XP Pistol Grip, X100W2 Mini-Hook, Banana Socket - 8004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details