Abbatron Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith 615P

Description
TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; No. of Test Leads:2 RoHS Compliant: Yes
Description
TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; No. of Test Leads:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith - 44F7412 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith
44F7412
Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith 44F7412
TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, 2 LEADS, BK/RED, 1.22M; Test Connector Type A:Test Tip Probe; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 44F7412
Product Name Test Lead Set, 2 Leads, Bk/red, 1.22M; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.030″ Dia. Socket to Banana Socket , 22 AWG PVC Test Lead - 9863 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details