Abbatron Universal Test Lead Kit; Kit Contents Abbatron Hh Smith 610P

Description
UNIVERSAL TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips, 2 x Spade Lugs, 2 Phone Tips; Product Range:-; Cable Length:48"; Connector Type B:Banana Plug; Lead Length:48" RoHS Compliant: Yes
Datasheet
Description
UNIVERSAL TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips, 2 x Spade Lugs, 2 Phone Tips; Product Range:-; Cable Length:48"; Connector Type B:Banana Plug; Lead Length:48" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Test Lead Kit; Kit Contents Abbatron Hh Smith - 44F7413 - Newark, An Avnet Company
Chicago, IL, United States
Universal Test Lead Kit; Kit Contents Abbatron Hh Smith
44F7413
Universal Test Lead Kit; Kit Contents Abbatron Hh Smith 44F7413
UNIVERSAL TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips, 2 x Spade Lugs, 2 Phone Tips; Product Range:-; Cable Length:48"; Connector Type B:Banana Plug; Lead Length:48" RoHS Compliant: Yes

UNIVERSAL TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips, 2 x Spade Lugs, 2 Phone Tips; Product Range:-; Cable Length:48"; Connector Type B:Banana Plug; Lead Length:48" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 44F7413
Product Name Universal Test Lead Kit; Kit Contents Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 601XL1-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details