Abbatron Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 607

Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:38"; Lead Length - Metric:965.2mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:38"; Lead Length - Metric:965.2mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith - 95H6188 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
95H6188
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 95H6188
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:38"; Lead Length - Metric:965.2mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:38"; Lead Length - Metric:965.2mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 95H6188
Product Name Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - 703W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details