Abbatron Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 606

Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:36"; Lead Length - Metric:914.4mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:36"; Lead Length - Metric:914.4mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith - 95H6187 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
95H6187
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 95H6187
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:36"; Lead Length - Metric:914.4mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:36"; Lead Length - Metric:914.4mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 95H6187
Product Name Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.075
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details