Abbatron Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 605

Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:24"; Lead Length - Metric:609.6mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:24"; Lead Length - Metric:609.6mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith - 40C0184 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
40C0184
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 40C0184
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:24"; Lead Length - Metric:609.6mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:24"; Lead Length - Metric:609.6mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 40C0184
Product Name Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XJL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details