Abbatron Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 604

Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith - 95H6186 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
95H6186
Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith 95H6186
TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP, BK/RED, 5KV; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:8A; Voltage Rating:5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 95H6186
Product Name Test Lead, Alligator Clip, Bk/red, 5Kv; Lead Length Imperial Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 461-1173-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details