CABLE CLIP, SCREW MOUNT, 19.84MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:-; External Length:19.84mm; External Width:7.94mm; Height:19.84mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 96F9059 |
| Product Name | Cable Clip, Screw Mount, 19.84Mm; Cable Clamp / Clip Type Abbatron Hh Smith |