Abbatron Banana Plug, Red; Gender Abbatron Hh Smith 497-102

Description
BANANA PLUG, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Red; Gender Abbatron Hh Smith - 95B9080 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Red; Gender Abbatron Hh Smith
95B9080
Banana Plug, Red; Gender Abbatron Hh Smith 95B9080
BANANA PLUG, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:-; Colour:Red RoHS Compliant: Yes

BANANA PLUG, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B9080
Product Name Banana Plug, Red; Gender Abbatron Hh Smith
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details