Connector; Test; Banana Plug; Solder Well or Stud; Black; Polycarb; 15 A; 1 kV
BANANA PLUG, 15A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70210846 | 77B3522 |
| Product Name | Connector; Test; Banana Plug; Solder Well or Stud; Black; Polycarb; 15 A; 1 kV | Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith |
| Gender | Male / Plug |