BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6463-476-102-ND | 82T5318 |
| Product Name | Jacks, Plugs | Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith |
| Connector Type | Banana Plug |