Abbatron Connector; Banana Plug; Brass; Beryllium Copper; 13/32 in.; 3/8 in.; 0.18 in. 462

Description
Threaded Uninsulated Banana Plugs, Brass body, Beryllium Copper Spring Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2". Short body external thread banana plugs. Supplied with lug and nut.
Datasheet
Description
Threaded Uninsulated Banana Plugs, Brass body, Beryllium Copper Spring Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2". Short body external thread banana plugs. Supplied with lug and nut.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Banana Plug; Brass; Beryllium Copper; 13/32 in.; 3/8 in.; 0.18 in. - 70210169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; Brass; Beryllium Copper; 13/32 in.; 3/8 in.; 0.18 in.
70210169
Connector; Banana Plug; Brass; Beryllium Copper; 13/32 in.; 3/8 in.; 0.18 in. 70210169
Threaded Uninsulated Banana Plugs, Brass body, Beryllium Copper Spring Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2". Short body external thread banana plugs. Supplied with lug and nut.

Threaded Uninsulated Banana Plugs, Brass body, Beryllium Copper Spring
Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2".
Short body external thread banana plugs. Supplied with lug and nut.

Supplier's Site
Banana Plug, 10A, Stud; Gender Abbatron Hh Smith - 82T5317 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Stud; Gender Abbatron Hh Smith
82T5317
Banana Plug, 10A, Stud; Gender Abbatron Hh Smith 82T5317
BANANA PLUG, 10A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, 10A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70210169 82T5317
Product Name Connector; Banana Plug; Brass; Beryllium Copper; 13/32 in.; 3/8 in.; 0.18 in. Banana Plug, 10A, Stud; Gender Abbatron Hh Smith
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details