Abbatron Banana Plug; Plug; Brass; Spring, Nickel Plated 460

Description
Banana Plug, Brass Body Material Supplied with lug and nut Short body external thread banana plugs.
Datasheet
Description
Banana Plug, Brass Body Material Supplied with lug and nut Short body external thread banana plugs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Plug; Brass; Spring, Nickel Plated - 70209779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Brass; Spring, Nickel Plated
70209779
Banana Plug; Plug; Brass; Spring, Nickel Plated 70209779
Banana Plug, Brass Body Material Supplied with lug and nut Short body external thread banana plugs.

Banana Plug, Brass Body Material

  • Supplied with lug and nut
    Short body external thread banana plugs.
Supplier's Site
Banana Plug, 10A, Stud; Gender Abbatron Hh Smith - 82T5316 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Stud; Gender Abbatron Hh Smith
82T5316
Banana Plug, 10A, Stud; Gender Abbatron Hh Smith 82T5316
BANANA PLUG, 10A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, 10A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70209779 82T5316
Product Name Banana Plug; Plug; Brass; Spring, Nickel Plated Banana Plug, 10A, Stud; Gender Abbatron Hh Smith
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details