Abbatron Jacks, Plugs 455-103

Description
BAN PLG 455-103 UNINSUL
Request a Quote Datasheet
Description
BAN PLG 455-103 UNINSUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-455-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-455-103-ND
Jacks, Plugs 6463-455-103-ND
BAN PLG 455-103 UNINSUL

BAN PLG 455-103 UNINSUL

Buy Now Datasheet
Banana Plug, Black, Insulated - 70210275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Black, Insulated
70210275
Banana Plug, Black, Insulated 70210275
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Supplier's Site
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith - 82T5315 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith
82T5315
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith 82T5315
BANANA PLUG, 15A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-455-103-ND 70210275 82T5315
Product Name Jacks, Plugs Banana Plug, Black, Insulated Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details