Abbatron Jacks, Plugs 455-102

Description
BAN PLG 455-102 UNINSUL
Request a Quote Datasheet
Description
BAN PLG 455-102 UNINSUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-455-102-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-455-102-ND
Jacks, Plugs 6463-455-102-ND
BAN PLG 455-102 UNINSUL

BAN PLG 455-102 UNINSUL

Buy Now Datasheet
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith - 82T5314 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith
82T5314
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith 82T5314
BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, Red, Insulated - 70210274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Red, Insulated
70210274
Banana Plug, Red, Insulated 70210274
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-455-102-ND 82T5314 70210274
Product Name Jacks, Plugs Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith Banana Plug, Red, Insulated
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data