Abbatron Standoff, Nylon66, Hex M-F, 6-32/3.18Mm; Standoff Material Abbatron Hh Smith 4400

Description
STANDOFF, NYLON66, HEX M-F, 6-32/3.18MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:9.53mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 6-32/3.18MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:9.53mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 6-32/3.18Mm; Standoff Material Abbatron Hh Smith - 24C8344 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 6-32/3.18Mm; Standoff Material Abbatron Hh Smith
24C8344
Standoff, Nylon66, Hex M-F, 6-32/3.18Mm; Standoff Material Abbatron Hh Smith 24C8344
STANDOFF, NYLON66, HEX M-F, 6-32/3.18MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 6-32/3.18MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24C8344
Product Name Standoff, Nylon66, Hex M-F, 6-32/3.18Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details