Abbatron Standoff, Nylon66, Hex M-F, 4-40/28.58Mm; Standoff Material Abbatron Hh Smith 4396

Description
STANDOFF, NYLON66, HEX M-F, 4-40/28.58MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 4-40/28.58MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 4-40/28.58Mm; Standoff Material Abbatron Hh Smith - 95H6150 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 4-40/28.58Mm; Standoff Material Abbatron Hh Smith
95H6150
Standoff, Nylon66, Hex M-F, 4-40/28.58Mm; Standoff Material Abbatron Hh Smith 95H6150
STANDOFF, NYLON66, HEX M-F, 4-40/28.58MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 4-40/28.58MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:33.34mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6150
Product Name Standoff, Nylon66, Hex M-F, 4-40/28.58Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details