Abbatron Standoff, Nylon66, Hex M-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith 4395

Description
STANDOFF, NYLON66, HEX M-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith - 95H6149 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith
95H6149
Standoff, Nylon66, Hex M-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith 95H6149
STANDOFF, NYLON66, HEX M-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6149
Product Name Standoff, Nylon66, Hex M-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-032-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details