Abbatron Standoff; 1/2 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/8 in. 4382

Description
Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.
Description
Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.

Suppliers

Company
Product
Description
Supplier Links
Standoff; 1/2 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/8 in. - 70211248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1/2 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/8 in.
70211248
Standoff; 1/2 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/8 in. 70211248
Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.

Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs
An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.

Supplier's Site
Standoff, Nylon66, Hex M-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith - 94F9013 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith
94F9013
Standoff, Nylon66, Hex M-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith 94F9013
STANDOFF, NYLON66, HEX M-F, 6-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 6-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211248 94F9013
Product Name Standoff; 1/2 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/8 in. Standoff, Nylon66, Hex M-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers