Abbatron Banana Plug, 15A, Stud; Gender Abbatron Hh Smith 432

Description
BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith - 82T5313 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
82T5313
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith 82T5313
BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5313
Product Name Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers