Abbatron Standoff And Spacer 4309

Description
Standoff Hex F/F 4-40-THD Nylon Product overview: 4309 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4309 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standoff Hex F/F 4-40-THD Nylon Product overview: 4309 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4309 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff And Spacer - 582-4309 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-4309
Standoff And Spacer 582-4309
Standoff Hex F/F 4-40-THD Nylon Product overview: 4309 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4309 can be used for catalog matching and distributor lookup.

Standoff Hex F/F 4-40-THD Nylon Product overview: 4309 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standoff, Nylon66, Hex F-F, 4-40/19.05Mm; Standoff Material Abbatron Hh Smith - 81F4337 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 4-40/19.05Mm; Standoff Material Abbatron Hh Smith
81F4337
Standoff, Nylon66, Hex F-F, 4-40/19.05Mm; Standoff Material Abbatron Hh Smith 81F4337
STANDOFF, NYLON66, HEX F-F, 4-40/19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 4-40/19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 582-4309 81F4337
Product Name Standoff And Spacer Standoff, Nylon66, Hex F-F, 4-40/19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Spacer; Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details